Littelfuse, Inc. MICRO™ High-Reliability Very Fast-Acting Subminiature Plug-In Fuse 0262.125

Description
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List. Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded
Datasheet
Description
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List. Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO™ High-Reliability Very Fast-Acting Subminiature Plug-In Fuse - 0262.125 - Littelfuse, Inc.
Rosemont, IL, United States
MICRO™ High-Reliability Very Fast-Acting Subminiature Plug-In Fuse
0262.125
MICRO™ High-Reliability Very Fast-Acting Subminiature Plug-In Fuse 0262.125
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List. Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded

The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List. Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0262.125
Product Name MICRO™ High-Reliability Very Fast-Acting Subminiature Plug-In Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers