Littelfuse, Inc. Fuses 0262.100V

Description
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0262.100V-ND - DigiKey
Thief River Falls, MN, United States
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuses
Product Number 0262.100V-ND
Product Name Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV630 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details