Fuse Micro Very Fast Acting 0.05A 125V Radial 5.97 X 7.37mm Bulk CSA/UL Product overview: 0262.050V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0262.050V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036195-0262.050V
Category: Circuit Protection>Fuses
Series: Micro™ 262
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
DC Cold Resistance: 3.2 Ohms
Standard Package: 5
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.235" Dia x 0.290" H (5.97mm x 7.37mm)
Alternative Parts (Cross-Reference): 0259.062T; 0251.062MXL; 0251.062MRT1L; GMW-1/16; BK/GMW-1/16; 3404.0003.11;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0262.050V,262.050V
Approval Agency: CSA, QPL, UL
RoHS Status: RoHS non-compliant
50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0262.050V | 1036195-0262.050V | 0262.050V-ND |
| Product Name | 0.05A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses |
| Mounting | Through Hole | Through Hole | Through Hole |
| Rated Current | 0.0500 amps | 0.0500 amps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |