3A 125V AC 125V DC Fuse Board Mount Through Hole
Fuse Fast Acting 3A 125V Radial 8 X 13mm Bulk UL Product overview: 0259003.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259003.M can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3A 125VAC/VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F4178-ND | 155-0259003.M | 0259003.M |
| Product Name | Electrical, Specialty Fuses | 3A 125V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Through Hole | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |
| Rated Current | 3 amps | 3 amps | 3 amps |