1A 125V AC 125V DC Fuse Board Mount Through Hole
Littelfuse 0259001.T Non-Resettable Fuse
Littelfuse 0259001.T Non-Resettable Fuse
FUSE BRD MNT 1A 125VAC/VDC RAD
FUSE, QUICK BLOW, 1A; Fuse Current:1A; Voltage Rating VAC:125VAC; Product Range:Safe-T-Plus Series; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1838-ND | 7383071 | 7383071P | 0259001.T | 98K4428 |
| Product Name | Electrical, Specialty Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Quick Blow, 1A; Fuse Current Littelfuse |
| Mounting | Through Hole | Solderable (with leads) | |||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Rated Breaking Capacity | 300 amps | 50 amps | 50 amps |