500mA 125V AC 125V DC Fuse Board Mount Through Hole
500mA 125V AC 125V DC Fuse Board Mount Through Hole
Fuse THT 125V F SAFE-T-PLUS 0.500A
Fuse THT 125V F SAFE-T-PLUS 0.500A
Win Source Part Number: 1361436-0259.500T
Category: Circuit Protection - Electrical, Specialty Fuses
Temperature Range - Operating: -55°C ~ 90°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 259
Package: Bulk
Product Status: Active
Features: Intrinsically Safe
Package / Case: Radial, Can, Horizontal
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Applications: Hazardous Locations
Size / Dimension: 0.315" Dia x 0.512" L (8.00mm x 13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I²t: 0.0598
Approval Agency: Baseefa, UR
DC Cold Resistance: 0.302 Ohms
Fast Acting Fuse 0.5A 125V Radial 8x13mm Product overview: 0259.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.500T can be used for catalog matching and distributor lookup.
FUSE, QUICK BLOW, 500MA; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through Hole RoHS Compliant: Yes
FUSE BRD MNT 500MA 125VAC/VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1837-ND | 7383078 | 7383078P | 1361436-0259.500T | 155-0259.500T | 98K4426 | 0259.500T |
| Product Name | Electrical, Specialty Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Electrical, Specialty Fuses | 0.5A 125V Circuit Protection Fuse | Fuse, Quick Blow, 500Ma; Fuse Current Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | ||||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Rated Breaking Capacity | 300 amps | 300 amps | 50 amps |