Win Source Part Number: 1380365-0259.375T
Category: Circuit Protection>Electrica
Series: 259
Features: Intrinsically Safe
Package: Bulk
Fuse Type: Board Mount
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I2t: 0.025
Size / Dimension: 0.315" Dia x 0.512" L (8.00mm x 13.00mm)
DC Cold Resistance: 0.395 Ohms
Applications: Hazardous Locations
Standard Package: 10 pcs
Mounting Type: Through Hole
Package / Case: Radial, Can, Horizontal
Temperature Range - Operating: -55°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 375mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: Baseefa, UR
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
375mA 125V AC 125V DC Fuse Board Mount Through Hole
Fast Acting Fuse 375mA 125V Radial 8x13mm Product overview: 0259.375T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 375mA, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.375T can be used for catalog matching and distributor lookup.
Fuse THT 125V F SAFE-T-PLUS 0.375A
Fuse THT 125V F SAFE-T-PLUS 0.375A
FUSE BRD MNT 375MA 125VAC/VDC
FUSE, QUICK BLOW, 375MA; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO Safe-T-Plus 259 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Fuse Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1380365-0259.375T | F4176-ND | 155-0259.375T | 7383087 | 7383087P | 0259.375T | 98K4425 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | 375mA 125V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Quick Blow, 375Ma; Fuse Current Littelfuse |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps |