Littelfuse, Inc. Electrical, Specialty Fuses 0259.375MX913

Description
375mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
375mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F6229-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F6229-ND
Electrical, Specialty Fuses F6229-ND
375mA 125V AC 125V DC Fuse Board Mount Through Hole

375mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259.375MX913
Circuit Protection - Electrical, Specialty Fuses 0259.375MX913
FUSE BRD MNT 375MA 125VAC/VDC

FUSE BRD MNT 375MA 125VAC/VDC

Supplier's Site
Fuse, 375Ma, 125Vac, Radial; Fuse Current Littelfuse - 65W5642 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 375Ma, 125Vac, Radial; Fuse Current Littelfuse
65W5642
Fuse, 375Ma, 125Vac, Radial; Fuse Current Littelfuse 65W5642
FUSE, 375MA, 125VAC, RADIAL; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, 375MA, 125VAC, RADIAL; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6229-ND 0259.375MX913 65W5642
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 375Ma, 125Vac, Radial; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 0.3750 amps 0.3750 amps 0.3750 amps
Rated Breaking Capacity 300 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data