Littelfuse, Inc. Electrical, Specialty Fuses 0259.250MX913

Description
250mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet
Description
250mA 125V AC 125V DC Fuse Board Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F6228-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F6228-ND
Electrical, Specialty Fuses F6228-ND
250mA 125V AC 125V DC Fuse Board Mount Through Hole

250mA 125V AC 125V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259.250MX913
Circuit Protection - Electrical, Specialty Fuses 0259.250MX913
FUSE BRD MNT 250MA 125VAC/VDC

FUSE BRD MNT 250MA 125VAC/VDC

Supplier's Site
Fuse, 250Ma, 125Vac, Radial; Fuse Current Littelfuse - 65W5640 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 250Ma, 125Vac, Radial; Fuse Current Littelfuse
65W5640
Fuse, 250Ma, 125Vac, Radial; Fuse Current Littelfuse 65W5640
FUSE, 250MA, 125VAC, RADIAL; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, 250MA, 125VAC, RADIAL; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6228-ND 0259.250MX913 65W5640
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 250Ma, 125Vac, Radial; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps
Rated Breaking Capacity 300 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers