Fuse 0.125A 125V Radial 8 X 13mm Bulk UL Product overview: 0259.125MX913 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259.125MX913 can be used for catalog matching and distributor lookup.
125mA 125V AC 125V DC Fuse Board Mount Through Hole
FUSE, 125MA, 125VAC, RADIAL; Fuse Current:125mA; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 125MA 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0259.125MX913 | F6227-ND | 65W5638 | 0259.125MX913 |
| Product Name | 0.125A 125V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, 125Ma, 125Vac, Radial; Fuse Current Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps |
| Mounting | Through Hole | Solderable (with leads) |