Littelfuse, Inc. Fuses 025707.5PXPV

Description
7.5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
7.5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F999-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F999-ND
Fuses F999-ND
7.5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

7.5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 1361543-025707.5PXPV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361543-025707.5PXPV
Circuit Protection - Fuses 1361543-025707.5PXPV
Win Source Part Number: 1361543-025707.5PXPV Category: Circuit Protection - Fuses Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: ATO® Package: Bulk Product Status: Obsolete Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) ECCN: EAR99 Current Rating (Amps): 7.5 A Color: Brown Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 60 DC Cold Resistance: 0.01091 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361543-025707.5PXPV
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ATO®
Package: Bulk
Product Status: Obsolete
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
ECCN: EAR99
Current Rating (Amps): 7.5 A
Color: Brown
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 60
DC Cold Resistance: 0.01091 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
7.5A 32V Circuit Protection Fuse
139-025707.5PXPV
7.5A 32V Circuit Protection Fuse 139-025707.5PXPV
7.5A Fast-Acting Fuse, 32V, Blade, Socket Mount, 19.05x5.08x12.19mm Product overview: 025707.5PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025707.5PXPV can be used for catalog matching and distributor lookup.

7.5A Fast-Acting Fuse, 32V, Blade, Socket Mount, 19.05x5.08x12.19mm Product overview: 025707.5PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025707.5PXPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 025707.5PXPV
FUSE AUTO 7.5A 32VDC BLADE ATO

FUSE AUTO 7.5A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F999-ND 1361543-025707.5PXPV 139-025707.5PXPV 025707.5PXPV
Product Name Fuses Circuit Protection - Fuses 7.5A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Mounting Requires Holder
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF807 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers