Littelfuse, Inc. Fuses 0257040.PXPV

Description
40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1220-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Fuses - 0257040.PXPV - 1000064-0257040.PXPV - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0257040.PXPV
1000064-0257040.PXPV
Fuses - 0257040.PXPV 1000064-0257040.PXPV
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000064-0257040.PXPV Packaging: Bulk Color: Orange Current Rating: 40A Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 1kA Mounting: Clip / Holder Categories: Circuit Protection Status: Obsolete(EOL) Nominal Melting - I2t: 3310 Nominal Cold Resistance: 0.00144 Ohm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000064-0257040.PXPV
Packaging: Bulk
Color: Orange
Current Rating: 40A
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 1kA
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Obsolete(EOL)
Nominal Melting - I2t: 3310
Nominal Cold Resistance: 0.00144 Ohm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40A 32V Circuit Protection Fuse
139-0257040.PXPV
40A 32V Circuit Protection Fuse 139-0257040.PXPV
40A 32V Fast Acting Blade Fuse, Orange, 1.44mR Product overview: 0257040.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257040.PXPV can be used for catalog matching and distributor lookup.

40A 32V Fast Acting Blade Fuse, Orange, 1.44mR Product overview: 0257040.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257040.PXPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE AUTO 40A 32VDC BLADE - 461-0257040.PXPV - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 40A 32VDC BLADE
461-0257040.PXPV
FUSE AUTO 40A 32VDC BLADE 461-0257040.PXPV
FUSE AUTO 40A 32VDC BLADE

FUSE AUTO 40A 32VDC BLADE

Supplier's Site
Circuit Protection - Fuses 0257040.PXPV
FUSE AUTO 40A 32VDC BLADE ATO

FUSE AUTO 40A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1220-ND 1000064-0257040.PXPV 139-0257040.PXPV 461-0257040.PXPV 0257040.PXPV
Product Name Fuses Fuses - 0257040.PXPV 40A 32V Circuit Protection Fuse FUSE AUTO 40A 32VDC BLADE Circuit Protection - Fuses
Fuse Type Blade Automotive; Blade
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps 1000 amps
Mounting Clip / Holder Holder
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data