Win Source Part Number: 1361539-0257030.PXPV
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ATO®
Package: Bulk
Product Status: Obsolete
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
ECCN: EAR99
Current Rating (Amps): 30 A
Color: Green
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 1510
DC Cold Resistance: 0.00197 Ohms
California Prop 65: Warning Information
30A 32V Fast Acting Blade Fuse, 19.05x5.08x12.19mm Product overview: 0257030.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257030.PXPV can be used for catalog matching and distributor lookup.
30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
FUSE AUTO 30A 32VDC BLADE ATO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361539-0257030.PXPV | 139-0257030.PXPV | F1019-ND | 0257030.PXPV |
| Product Name | Circuit Protection - Fuses | 30A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Requires Holder | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 30 amps | 30 amps | 30 amps | |
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps |