Win Source Part Number: 1115063-0257030.PXAP
Category: Circuit Protection>Fuses
Series: ATO®
Color: Green
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 1510
DC Cold Resistance: 0.00197 Ohms
Standard Package: 4,000
Mounting Type: Holder
Package / Case: Blade, ATO/ATC
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F11048,257030PXAPCRT
Approval Agency: cULus
30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Fuse 32V Ato 30A Product overview: 0257030.PXAPCRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257030.PXAPCRT can be used for catalog matching and distributor lookup.
FUSE AUTO 30A 32VDC BLADE ATO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1115063-0257030.PXAPCRT | F11048-ND | 139-0257030.PXAPCRT | 0257030.PXAPCRT |
| Product Name | Circuit Protection - Fuses | Fuses | 32V 30A Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Holder | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 30 amps | 30 amps | 30 amps |