Littelfuse, Inc. Fuses 0257025.PXPV

Description
25A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
25A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1018-ND - DigiKey
Thief River Falls, MN, United States
25A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

25A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
25A 32V Circuit Protection Fuse
139-0257025.PXPV
25A 32V Circuit Protection Fuse 139-0257025.PXPV
Fast Acting Fuse 25A 32V Blade Holder 19.05x5.08x12.19mm Product overview: 0257025.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257025.PXPV can be used for catalog matching and distributor lookup.

Fast Acting Fuse 25A 32V Blade Holder 19.05x5.08x12.19mm Product overview: 0257025.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257025.PXPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361542-0257025.PXPV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361542-0257025.PXPV
Circuit Protection - Fuses 1361542-0257025.PXPV
Win Source Part Number: 1361542-0257025.PXPV Category: Circuit Protection - Fuses Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: ATO® Package: Bulk Product Status: Obsolete Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) ECCN: EAR99 Current Rating (Amps): 25 A Color: Clear Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 1080 DC Cold Resistance: 0.00252 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361542-0257025.PXPV
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ATO®
Package: Bulk
Product Status: Obsolete
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
ECCN: EAR99
Current Rating (Amps): 25 A
Color: Clear
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 1080
DC Cold Resistance: 0.00252 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Circuit Protection - Fuses 0257025.PXPV
FUSE AUTO 25A 32VDC BLADE ATO

FUSE AUTO 25A 32VDC BLADE ATO

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0257025.PXPV - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0257025.PXPV
TVS/Fuse/Board Level Protection >> Automotive Fuses 0257025.PXPV
32V 1kA@32V Fuse Automotive Holder Blade 25A - Automotive Fuses ROHS

32V 1kA@32V Fuse Automotive Holder Blade 25A - Automotive Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1018-ND 139-0257025.PXPV 1361542-0257025.PXPV 0257025.PXPV 0257025.PXPV
Product Name Fuses 25A 32V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Automotive Fuses
Fuse Type Blade Automotive; Blade
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Fuse Material Thermoplastic
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data