Littelfuse, Inc. Fuses 0257020.PXPV

Description
20A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
20A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1017-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

20A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 1361548-0257020.PXPV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361548-0257020.PXPV
Circuit Protection - Fuses 1361548-0257020.PXPV
Win Source Part Number: 1361548-0257020.PXPV Category: Circuit Protection - Fuses Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: ATO® Package: Bulk Product Status: Obsolete Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) ECCN: EAR99 Current Rating (Amps): 20 A Color: Yellow Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 520 DC Cold Resistance: 0.00338 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361548-0257020.PXPV
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ATO®
Package: Bulk
Product Status: Obsolete
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
ECCN: EAR99
Current Rating (Amps): 20 A
Color: Yellow
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 520
DC Cold Resistance: 0.00338 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
20A 32V Circuit Protection Fuse
139-0257020.PXPV
20A 32V Circuit Protection Fuse 139-0257020.PXPV
20A 32V Fast Acting Blade Fuse, Yellow, 19.05x5.08x12.19mm Product overview: 0257020.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257020.PXPV can be used for catalog matching and distributor lookup.

20A 32V Fast Acting Blade Fuse, Yellow, 19.05x5.08x12.19mm Product overview: 0257020.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257020.PXPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0257020.PXPV
FUSE AUTO 20A 32VDC BLADE ATO

FUSE AUTO 20A 32VDC BLADE ATO

Supplier's Site
Fuse;Automotive;Fast Acting;20A;Supplemental;Dims 0.75x0.2x0.73
Fort Worth, TX, USA
Fuse;Automotive;Fast Acting;20A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC
70184207
Fuse;Automotive;Fast Acting;20A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC 70184207
Fuse;Automotive;Fast Acting;20A;Supplemen tal;Dims 0.75x0.2x0.73";Blade ;32VDC

Fuse;Automotive;Fast Acting;20A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1017-ND 1361548-0257020.PXPV 139-0257020.PXPV 0257020.PXPV 70184207
Product Name Fuses Circuit Protection - Fuses 20A 32V Circuit Protection Fuse Circuit Protection - Fuses Fuse;Automotive;Fast Acting;20A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC
Fuse Type Blade Automotive; Blade
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Mounting Requires Holder Socket
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF326/VF325 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details