Littelfuse, Inc. Fuses 0257015.PXPV

Description
15A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
15A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1016-ND - DigiKey
Thief River Falls, MN, United States
15A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

15A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
15A 32V Circuit Protection Fuse
139-0257015.PXPV
15A 32V Circuit Protection Fuse 139-0257015.PXPV
15A 32V Fast Acting Blade Fuse, 19.05x5.08x12.19mm Product overview: 0257015.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257015.PXPV can be used for catalog matching and distributor lookup.

15A 32V Fast Acting Blade Fuse, 19.05x5.08x12.19mm Product overview: 0257015.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257015.PXPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361544-0257015.PXPV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361544-0257015.PXPV
Circuit Protection - Fuses 1361544-0257015.PXPV
Win Source Part Number: 1361544-0257015.PXPV Category: Circuit Protection - Fuses Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: ATO® Package: Bulk Product Status: Obsolete Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) ECCN: EAR99 Current Rating (Amps): 15 A Color: Blue Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 340 DC Cold Resistance: 0.0048 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361544-0257015.PXPV
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ATO®
Package: Bulk
Product Status: Obsolete
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
ECCN: EAR99
Current Rating (Amps): 15 A
Color: Blue
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 340
DC Cold Resistance: 0.0048 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Circuit Protection - Fuses 0257015.PXPV
FUSE AUTO 15A 32VDC BLADE ATO

FUSE AUTO 15A 32VDC BLADE ATO

Supplier's Site
Fuse - 21593460 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, FUSE, BLADE, 15A, 32V, FAST ACTING; VOLTAGE RATING VDC:32V; FUSE CURRENT:15A; BLOW CHARACTERISTIC:FAST ACTING; SERIES:257; COLOR CODE:BLUE; CURRENT RA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FUSE, BLADE, 15A, 32V, FAST ACTING; VOLTAGE RATING VDC:32V; FUSE CURRENT:15A; BLOW CHARACTERISTIC:FAST ACTING; SERIES:257; COLOR CODE:BLUE; CURRENT RA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
FUSE AUTO 15A 32VDC BLADE - 461-0257015.PXPV - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 15A 32VDC BLADE
461-0257015.PXPV
FUSE AUTO 15A 32VDC BLADE 461-0257015.PXPV
FUSE AUTO 15A 32VDC BLADE

FUSE AUTO 15A 32VDC BLADE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1016-ND 139-0257015.PXPV 1361544-0257015.PXPV 0257015.PXPV 21593460 461-0257015.PXPV
Product Name Fuses 15A 32V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Fuse FUSE AUTO 15A 32VDC BLADE
Fuse Type Blade Automotive; Blade
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps 1000 amps
Fuse Material Thermoplastic Thermoplastic
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8413DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002635015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details