Manufacturer: Littelfuse Inc.
Win Source Part Number: 853154-0257010.PXPV
Series: ATO®
Features: 10 A AC 32 V DC Fuse
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: 0257010, 0257010., 0257010.P, 0257010.PXOCR, 0257010.PXP, 0257010PXP, 257010, 257010.PXP, F1015, P257010
10A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
10A 32V Fast Acting Blade Fuse, 19.05x5.08x12.19mm Product overview: 0257010.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257010.PXPV can be used for catalog matching and distributor lookup.
FUSE AUTO 10A 32VDC BLADE ATO
DISCONTINUED BY MANUFACTURER, FUSE, BLADE, 10A, 32V; VOLTAGE RATING VAC:32V; VOLTAGE RATING VDC:32V; FUSE CURRENT:10A; BLOW CHARACTERISTIC:FAST ACTING; SERIES:257; COLOR CODE:RED;. FREE 2 YEAR RADWELL WARRANTY
FUSE AUTO 10A 32VDC BLADE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853154-0257010.PXPV | F1015-ND | 139-0257010.PXPV | 0257010.PXPV | 21593455 | 461-0257010.PXPV |
| Product Name | Fuses - 0257010.PXPV | Fuses | 10A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse | FUSE AUTO 10A 32VDC BLADE |
| Fuse Type | Blade | Automotive; Blade | ||||
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps | |||
| Fuse Material | Thermoplastic | Thermoplastic | ||||
| Approvals / Standards | RoHS | RoHS |