Littelfuse, Inc. Fuses 0257005.PXPV

Description
5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F998-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F998-ND
Fuses F998-ND
5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

5A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 1015396-0257005.PXPV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1015396-0257005.PXPV
Circuit Protection - Fuses 1015396-0257005.PXPV
Win Source Part Number: 1015396-0257005.PXPV Category: Circuit Protection>Fuses Series: ATO® Color: Tan Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 26 DC Cold Resistance: 0.01785 Ohms Standard Package: 2,000 Mounting Type: Holder Package / Case: Blade, ATO/ATC Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0257005,0257005.,025 7005.P,0257005.PXOCR ,0257005.PXP,0257005 PXP,257005,257005.PX P,F998,P257005 Product Status: Obsolete

Win Source Part Number: 1015396-0257005.PXPV
Category: Circuit Protection>Fuses
Series: ATO®
Color: Tan
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 26
DC Cold Resistance: 0.01785 Ohms
Standard Package: 2,000
Mounting Type: Holder
Package / Case: Blade, ATO/ATC
Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0257005,0257005.,0257005.P,0257005.PXOCR,0257005.PXP,0257005PXP,257005,257005.PXP,F998,P257005
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
5A 32V Circuit Protection Fuse
139-0257005.PXPV
5A 32V Circuit Protection Fuse 139-0257005.PXPV
5A 32V Fast Acting Blade Fuse, 19.05x5.08x12.19mm Product overview: 0257005.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257005.PXPV can be used for catalog matching and distributor lookup.

5A 32V Fast Acting Blade Fuse, 19.05x5.08x12.19mm Product overview: 0257005.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257005.PXPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0257005.PXPV
FUSE AUTO 5A 32VDC BLADE ATO/ATC

FUSE AUTO 5A 32VDC BLADE ATO/ATC

Supplier's Site
Fuse - 21593464 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, BLADE FUSE, FAST BLOW, 5A, 32VDC, 1000A (IR), ATO, INLINE/HOLDER, ORANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BLADE FUSE, FAST BLOW, 5A, 32VDC, 1000A (IR), ATO, INLINE/HOLDER, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F998-ND 1015396-0257005.PXPV 139-0257005.PXPV 0257005.PXPV 21593464
Product Name Fuses Circuit Protection - Fuses 5A 32V Circuit Protection Fuse Circuit Protection - Fuses Fuse
Fuse Type Blade
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Mounting Holder
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data