Littelfuse, Inc. Fuses 0257003.PXPV

Description
3A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
3A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F996-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F996-ND
Fuses F996-ND
3A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

3A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
Automotive 3A 32V Circuit Protection Fuse
139-0257003.PXPV
Automotive 3A 32V Circuit Protection Fuse 139-0257003.PXPV
Fuse Blade Fast Acting 3A 32V Socket 19.05 X 5.08 X 12.19mm Automotive cULus Product overview: 0257003.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257003.PXPV can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 3A 32V Socket 19.05 X 5.08 X 12.19mm Automotive cULus Product overview: 0257003.PXPV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0257003.PXPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1122139-0257003.PXPV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1122139-0257003.PXPV
Circuit Protection - Fuses 1122139-0257003.PXPV
Win Source Part Number: 1122139-0257003.PXPV Category: Circuit Protection>Fuses Series: ATO® Color: Violet Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 7.4 DC Cold Resistance: 0.0311 Ohms Standard Package: 2,000 Mounting Type: Holder Package / Case: Blade, ATO/ATC Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0257003,0257003.,025 7003.P,0257003.PXOCR ,0257003.PXP,0257003 PXP,257003,257003.PX P,F996,P257003 Product Status: Obsolete

Win Source Part Number: 1122139-0257003.PXPV
Category: Circuit Protection>Fuses
Series: ATO®
Color: Violet
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 7.4
DC Cold Resistance: 0.0311 Ohms
Standard Package: 2,000
Mounting Type: Holder
Package / Case: Blade, ATO/ATC
Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0257003,0257003.,0257003.P,0257003.PXOCR,0257003.PXP,0257003PXP,257003,257003.PXP,F996,P257003
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Fuses 0257003.PXPV
FUSE AUTO 3A 32VDC BLADE ATO/ATC

FUSE AUTO 3A 32VDC BLADE ATO/ATC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F996-ND 139-0257003.PXPV 1122139-0257003.PXPV 0257003.PXPV
Product Name Fuses Automotive 3A 32V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type Blade
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Fuses - 004110480 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers