Littelfuse, Inc. Fuses 0257001.PXPV

Description
1A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
1A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2232-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

1A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses 0257001.PXPV
FUSE AUTO 1A 32VDC BLADE ATO/ATC

FUSE AUTO 1A 32VDC BLADE ATO/ATC

Supplier's Site
Fuse;Automotive;Fast Acting;1A;Supplemental;Dims 0.75x0.2x0.73
Fort Worth, TX, USA
Fuse;Automotive;Fast Acting;1A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC
70184056
Fuse;Automotive;Fast Acting;1A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC 70184056
257 Series Fuses, 1 A Current Rating, 32 VDC Voltage Rating Cold resistance is 0.123 Ohms (Nom.) Voltage drop across terminal is 176 V.

257 Series Fuses, 1 A Current Rating, 32 VDC Voltage Rating

  • Cold resistance is 0.123 Ohms (Nom.)
    Voltage drop across terminal is 176 V.
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number F2232-ND 0257001.PXPV 70184056
Product Name Fuses Circuit Protection - Fuses Fuse;Automotive;Fast Acting;1A;Supplemental;Dims 0.75x0.2x0.73";Blade;32VDC
Fuse Type Blade Automotive; Blade
Rated Breaking Capacity 1000 amps 1000 amps
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers