Littelfuse, Inc. Through-Hole 125V 10A Circuit Protection Fuse 0253010.M

Description
Fuses with Leads (Through Hole) 125V 10A FM10A Mil Product overview: 0253010.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 125V, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0253010.M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuses with Leads (Through Hole) 125V 10A FM10A Mil Product overview: 0253010.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 125V, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0253010.M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse PICO II 253 Series Fuse is a very fast-acting fuse designed for PCB applications, rated at 10A and 125V. It features an axial leaded case style and is RoHS compliant. The fuse is characterized by its quick response to overcurrent conditions, making it suitable for protecting sensitive electronic components. The fuse's electrical specifications include a maximum voltage rating of 125V AC and DC, with a blow characteristic that ensures rapid interruption of current flow. This product is ideal for engineers looking for reliable circuit protection in compact designs.

Datasheet Summary
Powered by GS/AI

The Littelfuse PICO II 253 Series Fuse is a very fast-acting fuse designed for PCB applications, rated at 10A and 125V. It features an axial leaded case style and is RoHS compliant. The fuse is characterized by its quick response to overcurrent conditions, making it suitable for protecting sensitive electronic components. The fuse's electrical specifications include a maximum voltage rating of 125V AC and DC, with a blow characteristic that ensures rapid interruption of current flow. This product is ideal for engineers looking for reliable circuit protection in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 125V 10A Circuit Protection Fuse
139-0253010.M
Through-Hole 125V 10A Circuit Protection Fuse 139-0253010.M
Fuses with Leads (Through Hole) 125V 10A FM10A Mil Product overview: 0253010.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 125V, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0253010.M can be used for catalog matching and distributor lookup.

Fuses with Leads (Through Hole) 125V 10A FM10A Mil Product overview: 0253010.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 125V, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0253010.M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4759-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0253010.M - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0253010.M
Circuit Protection - Fuses 0253010.M
FUSE BOARD MOUNT 10A 125VAC/VDC

FUSE BOARD MOUNT 10A 125VAC/VDC

Supplier's Site
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Littelfuse - 02B9035 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Littelfuse
02B9035
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Littelfuse 02B9035
FUSE, PCB, 10A, 125V, VERY FAST ACTING; Fuse Current:10A; Voltage Rating VAC:125V; Product Range:PICO II 253 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 10A, 125V, VERY FAST ACTING; Fuse Current:10A; Voltage Rating VAC:125V; Product Range:PICO II 253 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0253010.M F4759-ND 0253010.M 02B9035
Product Name Through-Hole 125V 10A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Littelfuse
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 10 amps 10 amps 10 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 002625318 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details