Littelfuse, Inc. Fuses 0253005.M

Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4757-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0253005.M - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0253005.M
Circuit Protection - Fuses 0253005.M
FUSE BRD MNT 5A 125VAC/VDC AXIAL

FUSE BRD MNT 5A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Pcb, 5A, 125V, Very Fast Acting; Fuse Current Littelfuse - 02B9032 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 125V, Very Fast Acting; Fuse Current Littelfuse
02B9032
Fuse, Pcb, 5A, 125V, Very Fast Acting; Fuse Current Littelfuse 02B9032
FUSE, PCB, 5A, 125V, VERY FAST ACTING; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 253 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 5A, 125V, VERY FAST ACTING; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 253 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4757-ND 0253005.M 02B9032
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 5A, 125V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1881-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 63 amps
View Details
Fuses - 002620015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
View Details