Littelfuse, Inc. Circuit Protection Fuse 0253.750V

Description
VERY FAST-ACTING SUBMINIATURE AXIAL LEADED FUSE Product overview: 0253.750V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0253.750V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VERY FAST-ACTING SUBMINIATURE AXIAL LEADED FUSE Product overview: 0253.750V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0253.750V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-0253.750V
Circuit Protection Fuse 139-0253.750V
VERY FAST-ACTING SUBMINIATURE AXIAL LEADED FUSE Product overview: 0253.750V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0253.750V can be used for catalog matching and distributor lookup.

VERY FAST-ACTING SUBMINIATURE AXIAL LEADED FUSE Product overview: 0253.750V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0253.750V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0253.750V-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0253.750V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0253.750V
Circuit Protection - Fuses 0253.750V
FUSE BRD MT 750MA 125VAC/VDC AXL

FUSE BRD MT 750MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0253.750V 0253.750V-ND 0253.750V
Product Name Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS CSA
Rated Voltage 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data