Littelfuse, Inc. Fuses 0253.250M

Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4752-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0253.250M - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0253.250M
Circuit Protection - Fuses 0253.250M
FUSE BRD MT 250MA 125VAC/VDC AXL

FUSE BRD MT 250MA 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 0.25A, 125V, Very Fast Acting; Fuse Current Littelfuse - 02B9024 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 0.25A, 125V, Very Fast Acting; Fuse Current Littelfuse
02B9024
Fuse, Pcb, 0.25A, 125V, Very Fast Acting; Fuse Current Littelfuse 02B9024
FUSE, PCB, 0.25A, 125V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:PICO II 253 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 0.25A, 125V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:PICO II 253 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4752-ND 0253.250M 02B9024
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 0.25A, 125V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data