Littelfuse, Inc. Fuses 0253.062V

Description
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0253.062V-ND - DigiKey
Thief River Falls, MN, United States
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0253.062V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0253.062V
Circuit Protection - Fuses 0253.062V
FUSE BRD MNT 62MA 125VAC/VDC AXL

FUSE BRD MNT 62MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0253.062V-ND 0253.062V
Product Name Fuses Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 486-0034.1516.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers