3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
3.5A, 125VAC/VDC, Very Fast Blow Fuse, Axial, Through Hole Product overview: 025103.5MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MXL can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3.5A 125VAC/VDC AXL
FUSE, PCB, 3.5A, 125V, VERY FAST ACTING; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Voltage Rating:0V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2322-ND | 139-025103.5MXL | 025103.5MXL | 12J4240 |
| Product Name | Fuses | Through-Hole 3.5A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 3.5A, 125V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 300 amps | 50 amps |