Littelfuse, Inc. 3.5A 125V Circuit Protection Fuse 025103.5MRT1L

Description
3.5A 125V Very Fast Acting Fuse, Axial, 2.8x7.11mm, Ceramic, T/R Product overview: 025103.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5A 125V Very Fast Acting Fuse, Axial, 2.8x7.11mm, Ceramic, T/R Product overview: 025103.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5A 125V Circuit Protection Fuse
139-025103.5MRT1L
3.5A 125V Circuit Protection Fuse 139-025103.5MRT1L
3.5A 125V Very Fast Acting Fuse, Axial, 2.8x7.11mm, Ceramic, T/R Product overview: 025103.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MRT1L can be used for catalog matching and distributor lookup.

3.5A 125V Very Fast Acting Fuse, Axial, 2.8x7.11mm, Ceramic, T/R Product overview: 025103.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5568CT-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F5568TR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 025103.5MRT1L
FUSE BRD MNT 3.5A 125VAC/VDC AXL

FUSE BRD MNT 3.5A 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 3.5A, 125V, Very Fast Acting; Fuse Current Littelfuse - 78J0007 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.5A, 125V, Very Fast Acting; Fuse Current Littelfuse
78J0007
Fuse, Pcb, 3.5A, 125V, Very Fast Acting; Fuse Current Littelfuse 78J0007
FUSE, PCB, 3.5A, 125V, VERY FAST ACTING; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

FUSE, PCB, 3.5A, 125V, VERY FAST ACTING; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 3.5A, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J2346 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.5A, 125V, Very Fast Acting; Fuse Current Littelfuse
12J2346
Fuse, Pcb, 3.5A, 125V, Very Fast Acting; Fuse Current Littelfuse 12J2346
FUSE, PCB, 3.5A, 125V, VERY FAST ACTING; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

FUSE, PCB, 3.5A, 125V, VERY FAST ACTING; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-025103.5MRT1L F5568CT-ND 025103.5MRT1L 78J0007
Product Name 3.5A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 3.5A, 125V, Very Fast Acting; Fuse Current Littelfuse
Fuse Material Epoxy
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 3.5 amps 3.5 amps 3.5 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data