Littelfuse, Inc. 3.5A 125V Circuit Protection Fuse 025103.5MAT1L

Description
3.5A 125V Very Fast Acting Ceramic Fuse, Axial, 2.8x7.11mm Product overview: 025103.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5A 125V Very Fast Acting Ceramic Fuse, Axial, 2.8x7.11mm Product overview: 025103.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5A 125V Circuit Protection Fuse
139-025103.5MAT1L
3.5A 125V Circuit Protection Fuse 139-025103.5MAT1L
3.5A 125V Very Fast Acting Ceramic Fuse, Axial, 2.8x7.11mm Product overview: 025103.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MAT1L can be used for catalog matching and distributor lookup.

3.5A 125V Very Fast Acting Ceramic Fuse, Axial, 2.8x7.11mm Product overview: 025103.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025103.5MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F7798CT-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F7798TB-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Pc Board Fuse; Fuse Current Littelfuse - 12J4239 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
12J4239
Pc Board Fuse; Fuse Current Littelfuse 12J4239
PC Board Fuse; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

PC Board Fuse; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 025103.5MAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
025103.5MAT1L
Circuit Protection - Fuses 025103.5MAT1L
FUSE BRD MNT 3.5A 125VAC/VDC AXL

FUSE BRD MNT 3.5A 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-025103.5MAT1L F7798CT-ND 12J4239 025103.5MAT1L
Product Name 3.5A 125V Circuit Protection Fuse Fuses Pc Board Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 3.5 amps 3.5 amps 3.5 amps
Fuse Type Miniature PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuses - 002313622 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 6 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers