FUSE BRD MNT 2.5A 125VAC/VDC AXL
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 2.5A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CCC/CSA/PSE/QPL/TUV/
2.5A Plugin,D2.8xL7.1mm Fuses ROHS
FUSE BOARD MOUNT 2.5A 125VAC/VDC
FUSE BRD MNT 2.5A 125VAC/VDC AXL
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 18-025102.5NRT1LCT-ND | 139-025102.5NRT1L | 025102.5NRT1L | 461-025102.5NRT1L | 025102.5NRT1L |
| Product Name | Fuses | 2.5A 125V Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | FUSE BOARD MOUNT 2.5A 125VAC/VDC | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | |||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |