2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.
FUSE BRD MNT 2.5A 125VAC/VDC AXL
FUSE, PCB, 2.5A, 125V, VERY FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
FUSE BOARD MOUNT 2.5A 125VAC/VDC
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2321-ND | 70184306 | 025102.5MXL | 12J4236 | 461-025102.5MXL |
| Product Name | Fuses | Fuse, Subminiature; Very Fast-Acting; 2-1/2 A; 125 V; 0.0360 Ohm (Nom.) | Circuit Protection - Fuses | Fuse, Pcb, 2.5A, 125V, Very Fast Acting; Fuse Current Littelfuse | FUSE BOARD MOUNT 2.5A 125VAC/VDC |
| Fuse Type | Miniature | Subminiature | |||
| Mounting | Through Hole | Solderable (Surface Mount Technology); Solderable (with leads) | Solderable (with leads) | Through Hole | |
| Approvals / Standards | CSA | RoHS | RoHS; CSA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 300 amps | 50 amps | 300 amps |