Fuse axial 7x2.4mm PICO II 15A F
Fuse axial 7x2.4mm PICO II 15A F
15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
15A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE, AXIAL, 15A, VERY FAST ACTING; Fuse Current:15A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating V DC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
FUSE BRD MNT 15A 32VAC 32VDC AXL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5421216 | 5421216P | F6126CT-ND | 12AC6778 | 0251015.HAT1L |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | Fuse, Axial, 15A, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | RoHS | CSA | RoHS | |
| Features | Resettable | Resettable | Fast Acting | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 15 amps | 15 amps | 15 amps |