Fuse Subminiature Very Fast Acting 12A 32V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251012.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251012.NRT1L can be used for catalog matching and distributor lookup.
12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 12A 32VAC 32VDC AXL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0251012.NRT1L | 18-0251012.NRT1LTR-ND | 0251012.NRT1L |
| Product Name | 12A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | |
| Rated Voltage | 32 volts | 32 volts | |
| Rated Current | 12 amps | 12 amps | |
| Fuse Type | Miniature |