Littelfuse, Inc. 12A 32V Circuit Protection Fuse 0251012.MRT1L

Description
Fuse Subminiature Very Fast Acting 12A 32V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251012.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251012.MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 12A 32V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251012.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251012.MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 32V Circuit Protection Fuse
139-0251012.MRT1L
12A 32V Circuit Protection Fuse 139-0251012.MRT1L
Fuse Subminiature Very Fast Acting 12A 32V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251012.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251012.MRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 12A 32V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251012.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251012.MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5567TR-ND - DigiKey
Thief River Falls, MN, United States
12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F5567CT-ND - DigiKey
Thief River Falls, MN, United States
12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

12A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses with Leads (Through Hole) 32V 12A - 461-0251012.MRT1L - Utmel Electronic Limited
Hong Kong, China
Fuses with Leads (Through Hole) 32V 12A
461-0251012.MRT1L
Fuses with Leads (Through Hole) 32V 12A 461-0251012.MRT1L
Fuses with Leads (Through Hole) 32V 12A

Fuses with Leads (Through Hole) 32V 12A

Supplier's Site
Fuse, Axial, Very Fast Acting, 12A; Fuse Current Littelfuse - 38AC2619 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Very Fast Acting, 12A; Fuse Current Littelfuse
38AC2619
Fuse, Axial, Very Fast Acting, 12A; Fuse Current Littelfuse 38AC2619
FUSE, AXIAL, VERY FAST ACTING, 12A; Fuse Current:12A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating V DC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes

FUSE, AXIAL, VERY FAST ACTING, 12A; Fuse Current:12A; Voltage Rating VAC:32V; Product Range:PICO II 251 Series; Voltage Rating V DC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0251012.MRT1L
FUSE BRD MNT 12A 32VAC 32VDC AXL

FUSE BRD MNT 12A 32VAC 32VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251012.MRT1L F5567TR-ND 461-0251012.MRT1L 38AC2619 0251012.MRT1L
Product Name 12A 32V Circuit Protection Fuse Fuses Fuses with Leads (Through Hole) 32V 12A Fuse, Axial, Very Fast Acting, 12A; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS; CSA RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Rated Current 12 amps 12 amps 12 amps 12 amps
Fuse Type Miniature
Mounting Through Hole Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2750-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002312102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details