Littelfuse, Inc. 1.6A 125V Circuit Protection Fuse 025101.6MAT1L

Description
Fuse Subminiature Very Fast Acting 1.6A 125V Axial 2.8 X 7.11mm Epoxy Coated Ammo Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 025101.6MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.6MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 1.6A 125V Axial 2.8 X 7.11mm Epoxy Coated Ammo Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 025101.6MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.6MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6A 125V Circuit Protection Fuse
139-025101.6MAT1L
1.6A 125V Circuit Protection Fuse 139-025101.6MAT1L
Fuse Subminiature Very Fast Acting 1.6A 125V Axial 2.8 X 7.11mm Epoxy Coated Ammo Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 025101.6MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.6MAT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 1.6A 125V Axial 2.8 X 7.11mm Epoxy Coated Ammo Medical CCC/CSA/PSE/QPL/TUV/UL Product overview: 025101.6MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.6MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10038TB-ND - DigiKey
Thief River Falls, MN, United States
1.6A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.6A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F10038CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.6A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Quick Blow, 1.6A; Fuse Current Littelfuse - 25R5300 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, 1.6A; Fuse Current Littelfuse
25R5300
Fuse, Quick Blow, 1.6A; Fuse Current Littelfuse 25R5300
FUSE, QUICK BLOW, 1.6A; Fuse Current:1.6A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, QUICK BLOW, 1.6A; Fuse Current:1.6A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 025101.6MAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
025101.6MAT1L
Circuit Protection - Fuses 025101.6MAT1L
FUSE BRD MNT 1.6A 125VAC/VDC AXL

FUSE BRD MNT 1.6A 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-025101.6MAT1L F10038TB-ND 25R5300 025101.6MAT1L
Product Name 1.6A 125V Circuit Protection Fuse Fuses Fuse, Quick Blow, 1.6A; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 1.6 amps 1.6 amps 1.6 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses General Purpose Fuses - UL standard Series - VJF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 500 volts
View Details
Fuses - 486-1889-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers