Fuse Subminiature Very Fast Acting 1.5A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/PSE/TUV/UL Product overview: 025101.5NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.5NRT1 can be used for catalog matching and distributor lookup.
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853153-025101.5NRT1
Series: PICO® II 251
Features: 1.5 A 125 V AC 125 V DC Fuse
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: 025101.5NRT1-, R25101.5T1
FUSE BRD MNT 1.5A 125VAC/VDC AXL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-025101.5NRT1 | 025101.5NRT1-ND | 853153-025101.5NRT1 | 025101.5NRT1 |
| Product Name | 1.5A 125V Circuit Protection Fuse | Fuses | Fuses - 025101.5NRT1 | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | ||
| Rated Voltage | 32 volts | 125 volts | ||
| Rated Current | 15 amps | 1.5 amps | ||
| Fuse Type | Miniature |