1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE, PCB, 1.5A, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
FUSE, PCB, 1.5A, 125V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes
FUSE, PCB LEADED, 1.5 A, 125 VAC, PICO II SERIES, 125 VDC, VERY FAST ACTING, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 1.5A 125VAC/VDC AXL
FUSE BOARD MOUNT 1.5A 125VAC/VDC
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3170TR-ND | 78J0002 | 21593142 | 025101.5MRT1L | 461-025101.5MRT1L |
| Product Name | Fuses | Fuse, Pcb, 1.5A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses | FUSE BOARD MOUNT 1.5A 125VAC/VDC |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Solderable (with leads) | Through Hole | ||
| Approvals / Standards | CSA | RoHS | RoHS; CSA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 300 amps | 50 amps | 300 amps |