Littelfuse, Inc. 1.5A 125V Circuit Protection Fuse 025101.5MAT1L

Description
1.5A 125V Very Fast Acting Fuse, Axial, Ceramic, 2.8x7.11mm Product overview: 025101.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.5MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A 125V Very Fast Acting Fuse, Axial, Ceramic, 2.8x7.11mm Product overview: 025101.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.5MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 125V Circuit Protection Fuse
139-025101.5MAT1L
1.5A 125V Circuit Protection Fuse 139-025101.5MAT1L
1.5A 125V Very Fast Acting Fuse, Axial, Ceramic, 2.8x7.11mm Product overview: 025101.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.5MAT1L can be used for catalog matching and distributor lookup.

1.5A 125V Very Fast Acting Fuse, Axial, Ceramic, 2.8x7.11mm Product overview: 025101.5MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.5MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1851CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F1851TB-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Non Resettable Fuses - 7874334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7874334P
Non Resettable Fuses 7874334P
Fast Acting Axial Fuse 1.5A 125V

Fast Acting Axial Fuse 1.5A 125V

Supplier's Site
Non Resettable Fuses - 7874334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7874334
Non Resettable Fuses 7874334
Fast Acting Axial Fuse 1.5A 125V

Fast Acting Axial Fuse 1.5A 125V

Supplier's Site
Fuse - 21593146 - Radwell International
Willingboro, NJ, United States
PCB MOUNT FUSE, FAST BLOW, CURRENT RATING: 1.5 A, VOLTAGE RATING: 125 VAC/DC, AXIAL LEADED, OPERATING TEMPERATURE: -55 TO 125 °C, RESISTANCE: 35.99 MOHMS, INTERRUPT RATING: 300 A @ 32 VDC. FREE 2 YEAR RADWELL WARRANTY

PCB MOUNT FUSE, FAST BLOW, CURRENT RATING: 1.5 A, VOLTAGE RATING: 125 VAC/DC, AXIAL LEADED, OPERATING TEMPERATURE: -55 TO 125 °C, RESISTANCE: 35.99 MOHMS, INTERRUPT RATING: 300 A @ 32 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse - 98K4411 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse
98K4411
Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse 98K4411
FUSE, PCB, 1.5A, 125V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 1.5A, 125V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 025101.5MAT1L
FUSE BRD MNT 1.5A 125VAC/VDC AXL

FUSE BRD MNT 1.5A 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-025101.5MAT1L F1851CT-ND 7874334P 7874334 21593146 98K4411 025101.5MAT1L
Product Name 1.5A 125V Circuit Protection Fuse Fuses Non Resettable Fuses Non Resettable Fuses Fuse Fuse, Pcb, 1.5A, 125V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data