Littelfuse, Inc. Fuses 0251007.MAT1L

Description
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1850CT-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F1850TB-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 7A 50A Circuit Protection Fuse
139-0251007.MAT1L
Through-Hole 7A 50A Circuit Protection Fuse 139-0251007.MAT1L
Electric Fuse, Very Fast Blow, 7A, 125VAC, 125VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0251007.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251007.MAT1L can be used for catalog matching and distributor lookup.

Electric Fuse, Very Fast Blow, 7A, 125VAC, 125VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0251007.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251007.MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0251007.MAT1L
FUSE BRD MNT 7A 125VAC/VDC AXIAL

FUSE BRD MNT 7A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Pcb, 7A, 125V, Very Fast Acting; Fuse Current Littelfuse - 98K4410 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 7A, 125V, Very Fast Acting; Fuse Current Littelfuse
98K4410
Fuse, Pcb, 7A, 125V, Very Fast Acting; Fuse Current Littelfuse 98K4410
FUSE, PCB, 7A, 125V, VERY FAST ACTING; Fuse Current:7A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 7A, 125V, VERY FAST ACTING; Fuse Current:7A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F1850CT-ND 139-0251007.MAT1L 0251007.MAT1L 98K4410
Product Name Fuses Through-Hole 7A 50A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 7A, 125V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data