7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse axial 7x2.4mm PICO II 7A F
Fuse Subminiature Very Fast Acting 7A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CSA/TUV/UL Product overview: 0251007.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251007.HAT1L can be used for catalog matching and distributor lookup.
FUSE BRD MNT 7A 125VAC/VDC AXIAL
FUSE, AXIAL, 7A, VERY FAST ACTING; Fuse Current:7A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6123CT-ND | 5413316P | 139-0251007.HAT1L | 0251007.HAT1L | 17AC5611 |
| Product Name | Fuses | Non Resettable Fuses | 7A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Axial, 7A, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Solderable (with leads) | |||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 300 amps | 50 amps |