Fuse Subminiature Very Fast Acting 5A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CCC/CSA/PSE/QPL/TUV/
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802133-0251005.NAT1L
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 4.14
Approvals: CCC, CSA, cURus, PSE, TUV
DC Cold Resistance: 0.0158 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Manufacturer Package: Axial
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 50A AC, 300A DC
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 5A 125VAC/VDC AXIAL
FUSES WITH LEADS (THROUGH HOLE) 125V 5A PICO II FA . FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0251005.NAT1L | 802133-0251005.NAT1L | 18-0251005.NAT1LTB-ND | 0251005.NAT1L | 99033100 |
| Product Name | 5A 125V Circuit Protection Fuse | Fuses - 0251005.NAT1L | Fuses | Circuit Protection - Fuses | Fuse |
| Approvals / Standards | RoHS | CSA | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | ||
| Mounting | Through Hole | Through Hole |