Littelfuse, Inc. Hard To Find - 0251005.MRT1L 0251005.MRT1L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120555-0251005.MRT1 L Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 4.14 Approvals: CCC, CSA, cURus, PSE, TUV DC Cold Resistance: 0.0158 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A AC, 300A DC
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120555-0251005.MRT1 L Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 4.14 Approvals: CCC, CSA, cURus, PSE, TUV DC Cold Resistance: 0.0158 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A AC, 300A DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0251005.MRT1L - 1120555-0251005.MRT1L - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0251005.MRT1L
1120555-0251005.MRT1L
Hard To Find - 0251005.MRT1L 1120555-0251005.MRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120555-0251005.MRT1 L Packaging: Cut Tape (CT) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 4.14 Approvals: CCC, CSA, cURus, PSE, TUV DC Cold Resistance: 0.0158 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120555-0251005.MRT1L
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 4.14
Approvals: CCC, CSA, cURus, PSE, TUV
DC Cold Resistance: 0.0158 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120555-0251005.MRT1L
Product Name Hard To Find - 0251005.MRT1L
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD2CANFD36LU-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
2 suppliers
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2896948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details