4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 4A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CCC/CSA/PSE/QPL/TUV/
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334668-0251004.NAT1
Category: Circuit Protection>Fuses
Packaging: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I2t: 2.45
Size / Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
DC Cold Resistance: 0.0204 Ohms
Standard Package: 5,000
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
Current Rating (Amps): 4 A
HTSUS: 8536.10.0040
Other Part Number: F5992TB,1294-0251004
Approval Agency: CCC, CSA, cURus, PSE, TUV
RoHS Status: ROHS3 Compliant
FUSE BRD MNT 4A 125VAC/VDC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5992CT-ND | 139-0251004.NAT1L | 1334668-0251004.NAT1L | 0251004.NAT1L |
| Product Name | Fuses | 4A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Through Hole | ||
| Approvals / Standards | CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |