4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Electric Fuse, Very Fast Blow, 4A, 125VAC, 125VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0251004.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251004.MXL can be used for catalog matching and distributor lookup.
FUSE, PCB, 4A, 125V, VERY FAST ACTING; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes
FUSE, AXIAL, VERY FAST ACTING, 4A; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
FUSE BRD MNT 4A 125VAC/VDC AXIAL
For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2316-ND | 139-0251004.MXL | 12J4219 | 38AC2614 | 0251004.MXL | 70184173 |
| Product Name | Fuses | Through-Hole 4A 50A Circuit Protection Fuse | Fuse, Pcb, 4A, 125V, Very Fast Acting; Fuse Current Littelfuse | Fuse, Axial, Very Fast Acting, 4A; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse;Submin;Very Fast Acting;4A;Supplemental;Dims 0.11x0.28";Encapsulated;Axial |
| Fuse Type | Miniature | Subminiature | ||||
| Mounting | Through Hole | Solderable (with leads) | Solderable (with leads) | Solderable (Surface Mount Technology); Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 300 amps | 50 amps |