Littelfuse, Inc. Through-Hole 3A Circuit Protection Fuse 0251003.NRT1L

Description
3A 125VAC/VDC Very Fast Blow Fuse, PICO, Axial, Through Hole Product overview: 0251003.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 125VAC/VDC Very Fast Blow Fuse, PICO, Axial, Through Hole Product overview: 0251003.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3A Circuit Protection Fuse
139-0251003.NRT1L
Through-Hole 3A Circuit Protection Fuse 139-0251003.NRT1L
3A 125VAC/VDC Very Fast Blow Fuse, PICO, Axial, Through Hole Product overview: 0251003.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.NRT1L can be used for catalog matching and distributor lookup.

3A 125VAC/VDC Very Fast Blow Fuse, PICO, Axial, Through Hole Product overview: 0251003.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.NRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5565CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F5565TR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Non Resettable Fuses - 5413293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
5413293
Non Resettable Fuses 5413293
Fuse axial 7x2.4mm PICO II 3A F

Fuse axial 7x2.4mm PICO II 3A F

Supplier's Site
Non Resettable Fuses - 5413293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
5413293P
Non Resettable Fuses 5413293P
Fuse axial 7x2.4mm PICO II 3A F

Fuse axial 7x2.4mm PICO II 3A F

Supplier's Site
Fuse 125V Pico Ii Fa Rohs 3A Rohs Compliant Littelfuse - 17AC4957 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 125V Pico Ii Fa Rohs 3A Rohs Compliant Littelfuse
17AC4957
Fuse 125V Pico Ii Fa Rohs 3A Rohs Compliant Littelfuse 17AC4957
FUSE 125V PICO II FA ROHS 3A ROHS COMPLIANT: YES

FUSE 125V PICO II FA ROHS 3A ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 0251003.NRT1L
FUSE BRD MNT 3A 125VAC/VDC AXIAL

FUSE BRD MNT 3A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251003.NRT1L F5565CT-ND 5413293 5413293P 17AC4957 0251003.NRT1L
Product Name Through-Hole 3A Circuit Protection Fuse Fuses Non Resettable Fuses Non Resettable Fuses Fuse 125V Pico Ii Fa Rohs 3A Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS CSA RoHS RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 3 amps 3 amps 3 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data