Littelfuse, Inc. Fuses 0251003.MRT1L

Description
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3172TR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F3172CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Non Resettable Fuses - 7383024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7383024
Non Resettable Fuses 7383024
Fuse axial 125V PICO F 3A

Fuse axial 125V PICO F 3A

Supplier's Site
Non Resettable Fuses - 7383024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7383024P
Non Resettable Fuses 7383024P
Fuse axial 125V PICO F 3A

Fuse axial 125V PICO F 3A

Supplier's Site
Singapore, Singapore
Through-Hole 3A Circuit Protection Fuse
139-0251003.MRT1L
Through-Hole 3A Circuit Protection Fuse 139-0251003.MRT1L
3A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251003.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.MRT1L can be used for catalog matching and distributor lookup.

3A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251003.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0251003.MRT1L - 904464-0251003.MRT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0251003.MRT1L
904464-0251003.MRT1L
Fuses - 0251003.MRT1L 904464-0251003.MRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 904464-0251003.MRT1L Series: PICO® II 251 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.10.0040 Other Part Number: 0251003MRT1L, R251003T1L, 0251003.MRT1L-ND, F3172CT, F3172TR, 1294-0251003.MRT1L

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904464-0251003.MRT1L
Series: PICO® II 251
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0251003MRT1L, R251003T1L, 0251003.MRT1L-ND, F3172CT, F3172TR, 1294-0251003.MRT1L

Buy Now Datasheet
Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J2333 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse
12J2333
Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse 12J2333
FUSE, PCB, 3A, 125V, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

FUSE, PCB, 3A, 125V, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 3A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 77J9997 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse
77J9997
Fuse, Pcb, 3A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse 77J9997
FUSE, PCB, 3A, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mmRoHS Compliant: Yes

FUSE, PCB, 3A, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mmRoHS Compliant: Yes

Supplier's Site
Fuse, Axial, 3A, Very Fast Acting; Fuse Current Littelfuse - 17AC5605 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3A, Very Fast Acting; Fuse Current Littelfuse
17AC5605
Fuse, Axial, 3A, Very Fast Acting; Fuse Current Littelfuse 17AC5605
FUSE, AXIAL, 3A, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes

FUSE, AXIAL, 3A, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Fuse - 21593216 - Radwell International
Willingboro, NJ, United States
FUSE, PCB, 3A, 125V, VERY FAST ACTING, FULL REEL; FUSE CURRENT:3A; VOLTAGE RATING VAC:125VAC; PRODUCT RANGE:PICO II SERIES; VOLTAGE RATING VDC:125VDC; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CASE STYLE:AXIAL LEADED; DIAMETER:2.8MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB, 3A, 125V, VERY FAST ACTING, FULL REEL; FUSE CURRENT:3A; VOLTAGE RATING VAC:125VAC; PRODUCT RANGE:PICO II SERIES; VOLTAGE RATING VDC:125VDC; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CASE STYLE:AXIAL LEADED; DIAMETER:2.8MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses 0251003.MRT1L
FUSE BRD MNT 3A 125VAC/VDC AXIAL

FUSE BRD MNT 3A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3172TR-ND 7383024 7383024P 139-0251003.MRT1L 904464-0251003.MRT1L 12J2333 77J9997 21593216 0251003.MRT1L
Product Name Fuses Non Resettable Fuses Non Resettable Fuses Through-Hole 3A Circuit Protection Fuse Fuses - 0251003.MRT1L Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse Fuse, Pcb, 3A, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse Fuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole Solderable (with leads) Solderable (with leads)
Approvals / Standards CSA RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 50 amps
Unlock Full Specs
to access all available technical data