Electric Fuse, Very Fast Blow, 3A, 125VAC, 125VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0251003.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.HAT1L can be used for catalog matching and distributor lookup.
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 3A 125VAC/VDC AXIAL
FUSE, PCB, 3A, 125V, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
FUSE, AXIAL, 3A, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0251003.HAT1L | F5525CT-ND | 0251003.HAT1L | 01P9059 |
| Product Name | Through-Hole 3A 50A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | |
| Fuse Type | Miniature |