Littelfuse, Inc. 2A 125V Circuit Protection Fuse 0251002.NRT1L

Description
Fuse Subminiature Very Fast Acting 2A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251002.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251002.NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 2A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251002.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251002.NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Circuit Protection Fuse
139-0251002.NRT1L
2A 125V Circuit Protection Fuse 139-0251002.NRT1L
Fuse Subminiature Very Fast Acting 2A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251002.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251002.NRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 2A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CCC/CSA/PSE/QPL/TUV/UL Product overview: 0251002.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251002.NRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5564TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F5564CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Axial, 2A, Very Fast Acting; Fuse Current Littelfuse - 39AH9723 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2A, Very Fast Acting; Fuse Current Littelfuse
39AH9723
Fuse, Axial, 2A, Very Fast Acting; Fuse Current Littelfuse 39AH9723
FUSE, AXIAL, 2A, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, AXIAL, 2A, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0251002.NRT1L
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0251002.NRT1L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0251002.NRT1L
TVS/Fuse/Board Level Protection >> Fuses 0251002.NRT1L
2A Plugin,D2.8xL7.1mm Fuses ROHS

2A Plugin,D2.8xL7.1mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251002.NRT1L F5564TR-ND 39AH9723 0251002.NRT1L 0251002.NRT1L
Product Name 2A 125V Circuit Protection Fuse Fuses Fuse, Axial, 2A, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses
Approvals / Standards RoHS CSA RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 002625006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 8 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers