Littelfuse, Inc. Through-Hole 2A Circuit Protection Fuse 0251002.MAT1L

Description
2A 125VAC/125VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251002.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251002.MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 125VAC/125VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251002.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251002.MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2A Circuit Protection Fuse
139-0251002.MAT1L
Through-Hole 2A Circuit Protection Fuse 139-0251002.MAT1L
2A 125VAC/125VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251002.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251002.MAT1L can be used for catalog matching and distributor lookup.

2A 125VAC/125VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251002.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251002.MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1315067-0251002.MAT1L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1315067-0251002.MAT1L
Circuit Protection - Fuses 1315067-0251002.MAT1L
Win Source Part Number: 1315067-0251002.MAT1 L Category: Circuit Protection>Fuses Series: PICO® II 251 Package: Cut Tape (CT),Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 300A DC Melting I2t: 0.405 DC Cold Resistance: 0.0473 Ohms Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: CCC, CSA, cURus, PSE, TUV

Win Source Part Number: 1315067-0251002.MAT1L
Category: Circuit Protection>Fuses
Series: PICO® II 251
Package: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I2t: 0.405
DC Cold Resistance: 0.0473 Ohms
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CCC, CSA, cURus, PSE, TUV

Buy Now Datasheet
Fuses - F1846TB-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F1846CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 0251002.MAT1L
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Littelfuse - 98K4406 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Littelfuse
98K4406
Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Littelfuse 98K4406
FUSE, PCB, 2A, 125V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, PCB, 2A, 125V, VERY FAST ACTING; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251002.MAT1L 1315067-0251002.MAT1L F1846TB-ND 0251002.MAT1L 98K4406
Product Name Through-Hole 2A Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses Fuse, Pcb, 2A, 125V, Very Fast Acting; Fuse Current Littelfuse
Fuse Material Epoxy
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Mounting Through Hole Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data