1A 125V Very Fast Acting Subminiature Fuse, Axial, Ceramic, T/R Product overview: 0251001.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251001.NRT1L can be used for catalog matching and distributor lookup.
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1A Plugin,D2.8xL7.1mm Fuses ROHS
FUSE BRD MNT 1A 125VAC/VDC AXIAL
FUSE, AXIAL, 1A, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0251001.NRT1L | F5563CT-ND | 0251001.NRT1L | 0251001.NRT1L | 12AC6774 |
| Product Name | 1A 125V Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Axial, 1A, Very Fast Acting; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | CSA | RoHS | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Fuse Type | Miniature |